TRENDnet’s 10 dBi Outdoor PoE Access Point, model TEW-740APBO, provides wireless N300 point-to-point connectivity. A variety of installation scenarios are facilitated with Access Point (AP), Wireless Distribution System (WDS), Client Bridge + AP, Wireless ISP (WISP) + AP, CPE + AP, and control AP (CAP) modes. The IPX6 rated housing comes with wall and pole mounting hardware.

Overview

Point-to-Point Bridge

Wireless N300 point-to-point networking (2.4 GHz)

PoE Power Adapter

Included power adapter provides power and data over a single Ethernet cable with a maximum distance of 20 m (65 ft.)

Outdoor Ready

Durable enclosure with an IPX6 outdoor weather rating

Wireless Modes

Supports Access Point (AP), Wireless Distribution System (WDS), Client Bridge + AP, Wireless ISP (WISP) + AP, CPE + AP, and control AP (CAP) modes

Wireless N300 (2.4 GHz)

Compliant with 802.11b/g/n technology (2.4 GHz) with data rates up to 300 Mbps

Outdoor Rated

Durable enclosure with an IPX6 outdoor weather rating

Directional Antenna

Built-in 10 dBi directional antenna

Installing Outdoor Wireless Access Points

10 dBi Wireless N300 Outdoor PoE Access Point

  • Wireless N300 point-to-point networking (2.4 GHz)
  • Supports Access Point (AP), Wireless Distribution System (WDS), Client Bridge + AP, Wireless ISP (WISP) + AP, CPE + AP, and control AP (CAP) modes
  • Built-in 10 dBi directional antenna
  • Proprietary PoE power adapter included
  • 1 x 10/100Mbps PoE-in port, and 1 x 10/100Mbps port
  • NDAA / TAA compliant (U.S. and Canada only)

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.1d
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.1X
  • IEEE 802.11d
  • IEEE 802.11e
  • IEEE 802.11f
  • IEEE 802.11h
  • IEEE 802.11i
  • IEEE 802.11b
  • IEEE 802.11g
  • IEEE 802.11k
  • IEEE 802.11n (2.4GHz up to 300Mbps)
  • IEEE 802.11r
Hardware Interface
  • 1 x 10/100Mbps LAN1 port (proprietary PoE max. cable length 20m (66 ft.))
  • 1 x 10/100Mbps LAN2 port
  • LED indicators
  • Reset button
  • Grounding Point
Special Features
  • IP56 weather rated
  • 802.1Q VLAN assignment per SSID
  • Schedule radio on/off time policy
  • 802.11r / 802.11k fast roaming
Access Control
  • Wireless encryption: WPA/WPA2-PSK, WPA/WPA2-Enterprise, 802.1X
  • Firewall (CPE Mode): NAT, Virtual Server, DMZ Host, PPTP/L2TP/IPsec VPN Passthrough
  • Access Controls: MAC, IP Filter, Layer 2 Client Isolation, Per-SSID client limiting
  • 802.1Q VLAN
  • OAuthentication 2.0 / Walled Garden for guest authentication
  • Customizable captive portal for guest authentication
QoS
  • WMM
Operation Modes
  • Access Point (AP)
  • Access Point (AP) + WDS
  • Wireless Distribution System (WDS)
  • WISP (CPE) + AP
  • Client Bridge + AP
  • Router
  • Control AP (CAP)
SSID
  • Up to 7 SSIDs
Internet Connection Types (WISP (CPE) + AP & Router modes)
  • Dynamic IP (DHCP)
  • Static IP (Fixed)
  • PPPoE (Dynamic IP/Static IP)
  • PPTP (Dynamic IP/Static IP)
Management/Monitoring
  • Local/remote web based management (HTTP, HTTPS)
  • Local/remote CLI based management (Telnet, SSH)
  • SNMP v2c/v3
  • SNMP Trap
  • Upgrade firmware
  • Backup/restore configuration
  • Event logging
  • Authentication log
  • Reboot
  • Restore to factory defaults
  • Ping test
  • Traceroute
  • LED Control
Frequency
  • FCC: 2.412 - 2.462GHz
  • ETSI: 2.412 – 2.472GHz
  • IC: 2.412 - 2.462GHz
Wireless Channels
  • FCC: 1-11
  • ETSI: 1-13
Modulation
  • 802.11b: DBPK, DQPSK, CCK with DSSS
  • 802.11g/n: BPSK, QPSK, 16-QAM, 64-QAM with OFDM
Media Access Protocol
  • CSMA/CA with ACK
Antenna Gain
  • 10 dBi internal sector antenna
Wireless Output Power
  • 802.11b: FCC: 26 dBm (max.) / CE: 10.4 dBm (max.) / IC: 26 dBm (max.) @ 11Mbps
  • 802.11g: FCC: 25 dBm (max.), CE: 10.5 dBm (max.) / IC: 25 dBm (max.) @ 54Mbps
  • 802.11n: FCC: 28 dBm (max.), CE: 10.6 dBm (max.) / IC: 28 dBm (max.) @ 150Mbps
  • 802.11n: FCC: 27 dBm (max.), CE: 10.6 dBm (max.) / IC: 27 dBm (max.) @ 300Mbps
Receiving Sensitivity
  • 802.11b: -88 dBm (typical) @ 11Mbps
  • 802.11g: -74 dBm (typical) @ 54Mbps
  • 802.11n: -71 dBm (typical) @ 150Mbps
  • 802.11n: -69 dBm (typical) @ 300Mbps
Power
  • Input: 100 – 220V AC, 50/60Hz, 0.5A
  • Output: 12V DC, 1A proprietary/passive PoE injector
  • Max. Consumption: 6.6W
Operating Temperature
  • -22° – 60° C (-7.6° – 140° F)
Operating Humidity
  • Max. 99% non-condensing
Certifications
  • FCC
  • CE
  • IC
Dimensions
  • 195 x 118 x 61 mm (7.6 x 4.6 x 2.4 in.)
  • Weight
  • 304g (10.7 oz.)
Warranty
  • 3 year

PACKAGE CONTENTS
  • TEW-740APBO
  • Quick Installation Guide
  • Power adapter (12V DC, 1A)
  • Proprietary/Passive PoE injector
  • Grounding wire
  • Mounting hardware
  • Rubber seal

* Effective wireless coverage may vary depending on the wireless device's output power, antenna gain, antenna alignment, receiving sensitivity, and radio interference. Additionally, environmental factors such as weather conditions, physical obstacles, and other considerations may affect performance. For optimal results, we recommended consulting a professional installer for site survey, safety precautions, and proper installation.