Level Up With Powerline

The TL-PA9020P Powerline Kit equips any room with blazing fast internet by transforming your outlets into Ethernet ports for reliable wired connection to all of your devices, no matter how far from your router.

With 2x2 MIMO, the adapters intelligently transfer data through two streams for maximized speed. The HomePlug AV2 then rapidly transfers your data through the electrical wiring within the walls of your home. Beamforming additionally boosts overall performance by strengthening your signal towards powerline devices. Game on in crisp, clear 4K from any room in your household without staring down a loading screen.



Product Specifications

  • HomePlug AV2 with AV2000 powerline speeds (up to 2000Mbps)
  • 2x Gigabit Ethernet on each
  • Plug and Play Set-up
  • 128-bit AES encryption
  • 2x TL-PA9020P included

AV2 and 2x2 MIMO

Powerline for Rapid 4K Streaming and Gaming

The TL-PA9020P KIT utilizes HomePlug AV2 and 2x2 MIMO to securely transfer your data through two separate streams at up to 2000Mbps using existing electrical wiring.

Beamforming additionally boosts overall performance by focusing your network signal towards powerline devices to form stronger, more reliable connections. Stream and game in sharp 4K resolution on your smart TV and laptop simultaneously without slowing down your signal speed.

Gigabit Ethernet for Uninterrupted Entertainment

The powerline adapters each include two Gigabit Ethernet ports to provide uninterrupted internet connection to your smart TV, gaming console and laptop.

Equip your network connection with wired reliability and enjoy all of your favorite games, shows and movies without having to deal with the lagging or buffering.

Gigabit Ethernet
Noise Filtering

Pass-through with Noise Filtering for Clear Performance

The powerline adapters enable you to reclaim your power outlet space with a conveniently integrated power socket design.

The built-in socket utilizes advanced noise filtering to further increase connection stability. Connect and power a device without compromising network performance.

Quality of Service for Traffic Prioritization

The powerline kit includes Quality of Service (QoS) setup for simplified network traffic control.

Utilize the function to prioritize your Powerline network traffic to the devices that matter most to you.

Quality of Service (QoS)

One-Touch Pairing

Press the included “Pair” button on the Powerline adapters for instant and effortless 128-bit AES encryption. The TL-PA9020P KIT can be set up and secured in seconds with a simple press of a button.

Intelligent Signal Indicator

The powerline features an intelligent signal LED indicator that turns red when your connection is weak and green when your connection is strong. Always know the strength of your signal without having to go through the steps of troubleshooting.

Power Saving Efficiency

When not in use, the powerline automatically powers down to reduce outlet energy consumption . Cut down costs on your energy bill while providing faster connectivity to your devices.

World’s #1 Consumer Wi-Fi Brand*

Nearly half the people in the world who use Wi-Fi networking products use TP-Link. With over 150,000 products shipped daily, substantial investment in research and development, and meticulous in-house design, manufacturing and testing, we’re proud to be the world leader in Wi-Fi.

*According to latest published IDC Worldwide Quarterly WLAN Tracker Report, Q3 2016 Final Release.