DuraScan® D730
1D Laser Barcode Scanner


Built with a dual personality, the DuraScan® D730 with Bluetooth® wireless technology is durably tough, yet elegantly relaxed with style and design. The sleek and ergonomic form is built to fit perfectly in human hands, with a light weight for more comfortable, long-working hours. The D730’s elegance is also tough enough to withstand tumbles, dust, water splashes (compliments of the IP54-rated casing) and with its antimicrobial material, even germs are easily brushed off. With its Class 2 laser scanner, the D730 stands tall in the DuraScan Series, meeting increased demands on the jobsite. Say good-bye to those hard to reach barcodes. With the aid of the laser, further heights can be reached; plastic and glass are no longer scanning barriers; and, working in bright or poor lighting conditions won’t slow down your work pace. The D730’s laser slices through many previous obstacles in your day-to-day job. With a laser in hand, point and aim sideways, upside down, or straight at imperfect barcodes. Your work just became a bit more stealthy. A bit more sleek. A bit more elegant.

Scan Angle:

  • Wide: 47° (Default)
  • Medium: 35°
  • Narrow: 10°

Optical Resolution:

  • 0.005 in. Minimum element width

Print Contrast:

  • Minimum 25% absolute dark/light
  • Relfectance measured at 650 nm

Reading Distance:

  • 1D codes 2.6 to 254.0 cm (1 in to 100 in) Depends on width & barcode size, symbology, label media, Narrow and Wide width ratio scan angle

Wireless Communications:

Bluetooth Radio:

  • Class 1 Bluetooth, version 2.1 + EDR (Enhanced Data Rates) with 56-bit data encryption

Bluetooth Range:

  • Up to 100 m (330 ft.) depending on environment, range limit is usually due to the Host Device (phone, tablet or notebook)

Bluetooth Profiles:

  • Basic Mode - Human Interface Device (HID)*
    *By default, the scanner is set to Basic Mode (HID).
  • Application Mode - Serial Port Profile (SPP) and Application Mode - MFi-SPP. Some Operating Systems or smartphone/tablet models may support only one profile.



Battery:

  • 1400 mAh Lithium - Ion Battery
Charge Time:
  • 6 hours
Batter Life - Per Full Charge:
  • Standby Time: over 26 hours
  • Active Scan Time: 90,000 scans within 9 hours (based on 2 scans every 1 second) or 18,000 scans within 21 hours (calculation based on 1 scan every 4 seconds)

Supported Barcode Symbologies:

1D Symbologies: EAN/UPC, GS1 Databar (limited expanded & omni-directional), Code 39, Code 128, UCC/EAN 128, ISBN, ISBT, Interleaved/Matrix/Industrial and Standard 2 of 5, Codabar, Code 93/93i, Code 11, MSI, Plessey, Telepen, postal codes (Australian Post, BPO, Canada Post, Dutch Post, Japan Post, PostNet, Sweden Post)






Optional Accessories

Holster with Rotating Belt Clip

Maximize your hands-free capability with Socket Mobile’s holster – a convenient and secure resting place for your scanner or reader while you move from one job to the next. When your hands are busy rustling up other tasks, your device remains waiting to be drawn whenever you’re ready, safe on your belt, pocket, vest, etc.


Durable Retractable Clip

Providing extended reach with 47”(1.2 meters), the chord is made of stainless steel chain for extended lifeexpectancy while the quick-draw retractor keeps Socket Mobile scanners secure and ready to use. The Durable Pull Reel clips securely onto your belt, pocket,vest, etc., with the ability to swivel, rotate and easily remove for convenience.


Wrist Strap

Maximize the convenience of your Socket Mobile products with the addition of a wrist strap. Compatible with the Series 7, 600, 700 and 800 Series, you can keep your scanner or reader within hands-reach and enjoy the ultimate convenience in multi-tasking while having the scanner at yourfingertips.


Charging Options

Charging Stand

Maximize barcode scanning efficiency and productivity with the Charging Stand for the Series 7 and 700 Series barcode scanners. Designed to remain secure on any flat surface where you need to charge your scanner, while maintaining scanning function. Scanners can charge and remain serviceable at the same time, particularly with the Socket Mobile 2D scanners (7Qi, 7Xi&D750) - a great way to put your scanner into auto mode for stationary use.

Charging Mount

Designed for placement flexibility to maximize convenience, this versatile Charging Mount was designed for the Series 7 & 700 Series barcode scanners with the purpose of positioning in a variety of convenient locations. It incorporates a small magnet built into the top of the mounting arch, making contact with the magnet housed on the bottom of the scanners, helping to firmly secure the scanner to the Charging Mount for stable charging, wherever you choose to install the mount.

Charging Cradle

The charging cradle is designed to recharge and provide easy storage of the DuraScan 700 Series scanner. When not in use or in between scanning sessions, scanners can charge on the cradle, set up in multiple ways. A multi-angle mounting bracket sets the cradle in different positions on a flat surface, or attaches to a wall for optimal comfort. The cradle features a floating contact charge system – simply set the DuraScan scanner in the cradle to charge the scanner.