DuraScan® D730
1D Laser Barcode Scanner
Built with a dual personality, the DuraScan® D730 with Bluetooth® wireless technology is durably tough, yet elegantly relaxed with style and design. The sleek and ergonomic form is built to fit perfectly in human hands, with a light weight for more comfortable, long-working hours. The D730’s elegance is also tough enough to withstand tumbles, dust, water splashes (compliments of the IP54-rated casing) and with its antimicrobial material, even germs are easily brushed off. With its Class 2 laser scanner, the D730 stands tall in the DuraScan Series, meeting increased demands on the jobsite. Say good-bye to those hard to reach barcodes. With the aid of the laser, further heights can be reached; plastic and glass are no longer scanning barriers; and, working in bright or poor lighting conditions won’t slow down your work pace. The D730’s laser slices through many previous obstacles in your day-to-day job. With a laser in hand, point and aim sideways, upside down, or straight at imperfect barcodes. Your work just became a bit more stealthy. A bit more sleek. A bit more elegant.
Scan Angle:
Optical Resolution:
Print Contrast:
Reading Distance:
Wireless Communications:
Bluetooth Radio:
Bluetooth Range:
Bluetooth Profiles:
Battery:
Supported Barcode Symbologies:
1D Symbologies: EAN/UPC, GS1 Databar (limited expanded & omni-directional), Code 39, Code 128, UCC/EAN 128, ISBN, ISBT, Interleaved/Matrix/Industrial and Standard 2 of 5, Codabar, Code 93/93i, Code 11, MSI, Plessey, Telepen, postal codes (Australian Post, BPO, Canada Post, Dutch Post, Japan Post, PostNet, Sweden Post)
Optional Accessories
Holster with Rotating Belt Clip
Maximize your hands-free capability with Socket Mobile’s holster – a convenient and secure resting place for your scanner or reader while you move from one job to the next. When your hands are busy rustling up other tasks, your device remains waiting to be drawn whenever you’re ready, safe on your belt, pocket, vest, etc.
Durable Retractable Clip
Providing extended reach with 47”(1.2 meters), the chord is made of stainless steel chain for extended lifeexpectancy while the quick-draw retractor keeps Socket Mobile scanners secure and ready to use. The Durable Pull Reel clips securely onto your belt, pocket,vest, etc., with the ability to swivel, rotate and easily remove for convenience.
Wrist Strap
Maximize the convenience of your Socket Mobile products with the addition of a wrist strap. Compatible with the Series 7, 600, 700 and 800 Series, you can keep your scanner or reader within hands-reach and enjoy the ultimate convenience in multi-tasking while having the scanner at yourfingertips.
The Charging Dock charges 600/700 series Socket Mobile products. Charge your scanner/reader and remain serviceable at the same time. Providing a method to use the Auto Scan feature with 2D barcode scanners or the RFID reader, the dock is ideal for scanning/reading from mobile devices. In addition, the ingenious design incorporates small magnets to align the charging dock and the scanner/reader, helping to firmly secure the scanner/reader to the Charging Dock. As a dock, the charging dock is stylish, eliminating ugly wires from site. As a charger, the dock is reliable and versatile.