The Plugable USBC-C100 is a USB-IF certified USB-C to USB-C cable designed to provide the best possible connectivity with all types of USB-C devices, from chargers to docking stations. Because the cable meets or exceeds the USB-IF specifications this cable can be safely used with confidence on any USB-C host/device on the market without concerns about damage being caused by a sub-par cable from an unknown manufacturer.
The Plugable USBC-C100 cable is a universal USB-C cable for use with USB-C computers, phones, tablets, chargers, docking stations, accessories, and more. Certified to support SuperSpeed+ data transfers up to 10Gbps, and contains built-in chip ("e-marker") to properly negotiate VESA Alternate Mode video output and USB-IF Power Delivery standard (up to 3A, 5V-20V, 60W max).
The "Universal Serial Bus Implementers Forum" is a non-profit corporation founded by the group of companies that developed the Universal Serial Bus specification." To put it another way, the USB-IF creates the standards that have enabled billions of USB devices and hosts to inter-operate and "just work" over more than the last 20 years.
USB-IF certified products have passed rigorous testing to ensure that they comply with specifications and perform as advertised. Achieving certification requires higher-grade materials and manufacturing processes to ensure the best possible data integrity, performance, and production consistency which may be lacking in cheaper commodity cables.
Standards-compliance is especially important with USB-C cables given the much higher current available per the USB 3.1 spec. Non-compliant cables can potentially cause damage to your devices if the cable does not behave according to USB specifications.
e-MarkerThe cable is electronically marked with an IC (sometimes referred to as an "e-marker") to assist in negotiation of charging rates and USB-C alternate modes like DisplayPort video. |
|
Specifications
|
|
In the Box1x USB 3.1 Gen 2 SuperSpeed+ Type-C Male to Type-C Male Cable |