NT.G57AA.001 - Powered by GfK Etilize Inc.
A 2-in-1 as versatile as you are

Can a machine be brilliant? The Aspire Switch 10 thinks so. With a Full HD display 1 that reveals bright colors and crisp, clear text, it delivers a lifelike visual experience. The Gorilla® Glass 3 display protects against scratches and improves durability. Moving smoothly between four modes, the Aspire Switch 10 boosts productivity no matter where your journey takes you.

A 2-in-1 as versatile as you are
Precision Touchpad

More responsive than traditional touchpads, these also feature Palm Rejection tech that ignores unintended motions.

Zero Air Gap

Enjoy enhanced screen clarity even in sunlight, so you can enjoy content anywhere you go.

Full HD

1920x1080 resolution in a 16:9 aspect ratio makes movies more real and dramatic. Small details and text are clear.

Acer Snap Hinge™

Easily snap the screen off and on to switch between four modes: Tablet, Laptop, Display, and Tent.

Corning® Gorilla® Glass

Incredibly slender, light and strong, this remarkable glass has a beautiful, smudge-resistant appearance.

SSD

Solid state drives deliver unparalleled performance, paired with amazing data stability and durability.

IPS (In-plane switching)

Colors stay true no matter what angle you're viewing from. Share what's on your screen with friends and family.

A spectacular view

With the resolution to bring details to life and the resilience to battle wear and tear, the Aspire Switch 10 is a stunning device you will want to share. Full HD 1 (1920 x 1200) display, Zero Air Gap, and IPS technology 2 combine to provide vivid clarity and bright color from every angle.

Super-strength glass

The new-generation Corning® Gorilla® Glass 3 makes your display tougher than ever with Native Damage Resistance. Corning® Gorilla® Glass 3 provides 3x better scratch resistance and reduces existing scratch visibility.

A mode for every instant

The Aspire Switch 10 is powered by an Intel® Atom™ CPU and transforms into four distinct modes that enable you to multitask in any environment. Detach and use it as a tablet, get tasks done in laptop mode, pivot its screen to share, or flip to watch a movie when space is limited.

Acer Snap Hinge™

Flip, rotate, or detach in a snap -- the Aspire Switch 10's unique Acer Snap Hinge uses the invisible force of magnetism to provide a latch-less docking solution that lets you smoothly remove and re-attach the keyboard to the display.

Brushed aluminum design

Acer's innovative nano-imprint technology (NIL) offers a wide range of stylish laptop cover options using new environmentally friendly manufacturing processes. The rear cover of the Aspire Switch 10 is made from aluminum and NIL technology and is finished with a gentle gray brush stroke, creating an elegant and unique design.

Super thin and feather light

At a mere 8.9 mm thin in tablet mode, the Aspire Switch 10 transforms into one of the slimmest 2-in-1 laptops you can buy. It weighs in at just 1.17 kg, so you can effortlessly keep the Aspire Switch 10 at your side all day long.

Zero Air Gap

Zero Air Gap technology unites touch and sight better than ever for a truly impressive touchscreen experience. This technology directly bonds the module to the touch panel thereby eliminating reflections, which can degrade contrast and viewing angles, especially in sunlight conditions.

Acer LumiFlex™ display

Whether you're an indoors person, an outdoors person, or a bit of both, the Aspire Switch 10 is designed to be used every day, everywhere you go. Its Acer LumiFlex™ display technology provides optimized color control that lets you watch videos and share photos even under the sun.