The SmartMount ® Universal Flat Wall Mount for the Microsoft® Surface™ Hub provides a strong and stable foundation for the 55" and 84" Microsoft® Surface™ Hub. The wall plate includes multiple mounting locations so you can center the display on 16", 20", 24", 32",40" and 48" stud centers. The mount includes security hardware to help deter tampering and theft. The open wall plate design offers total wall access, increasing the electrical and cable management options. The display can now simply be installed by a single person with the Hook-and-Hang™ system. The Easy-Glide™ adaptors hook onto the wall plate for an overall quick, simple, and secure installation.
Features