SmartMount ® Flat Video Wall Mount 2x2 Kit for 46" to 55" Displays

Creating a 2x2 video wall is simple and cost effective with the Peerless-AV® DS-VW655-2X2 Video Wall Mounting Kit. Thanks to its thin design, ADA compliance is a non-issue with displays measuring 1.67" deep or less. The mount’s single wall frame is quick to install, so you’re ready to start hanging displays virtually right away. Equipped with built-in horizontal adjustment, mounting and aligning the displays is made easy. This 2x2 Video Wall Mounting Kit is the complete, time-saving solution you’ve been dreaming of.

Features

  • 2x2 video wall mounting kit - a complete solution with a single sku
  • Horizontal adjustment makes mounting and aligning displays quick and easy
  • Compatible with most narrow video wall displays in the 46" to 55" range
  • Included security screws deter tampering and theft
  • Thin design measures just 2.33" (59mm) deep
  • Compact packaging for ease of shipment