The SmartMount® Flat Panel Cart was designed to safely mount, move, and store the 55" and 84” versions of the Microsoft® Surface TM Hub. The cart is UL® rated up to 300 lb., sits at Microsoft’s recommended viewing height, and offers vertical adjustment so the display can be positioned at any height up to 60" from the floor, if needed. Large wall plate and locking casters provide a stable foundation for touch applications, while cable management channels provide a neat appearance, and quick and simple setup. Ideal for education, corporate, or hospitality applications, the SR598-HUB is the perfect mobile solution for any collaborative setting.
Features