Plugable's USB-C to VGA Adapter

Plugable's USB-C to VGA Adapter allows you connect a VGA display to your laptop, tablet, phone, or desktop with a USB-C DisplayPort Alternate Mode video output.

Uncompromising Performance

USB-C Alt Mode graphics adapters utilize a direct pipeline to the graphics processor in your system, and your connected monitor will function and perform as a natively attached display.

Plug and Play installation means that no drivers are required!

Connect USB-C to VGA cable to support resolutions up to 1920x1200 at 60Hz refresh rates when connected to a VGA input on monitors, projectors, and other displays.

Can be used with a VGA cable to Mac, Windows, ChromeOS, and Linux devices. Works as an adapter to connect popular display models like Acer, LG, and Dell monitor cord to laptop, and connect any other computer monitor to MacBook cable. Displays can be used in mirrored or extended mode.

Compatibility

Popular Use Cases

Business: Connect your laptop to a projector or large display to present to a crowd. Portability makes it easy to pack for traveling or commuting for work.

Education: Allows your computer or tablet to connect to a projector for slides or subject material for a class

Personal: Add a VGA monitor to your setup to increase productivity and screen space

Compatible Systems

Plug and Play installation on any Windows, Mac, ChromeOS, or Linux host which supports DisplayPort Alternate Mode (Alt Mode) video output functionality.

The Fine Print

This adapter does not support DisplayLink or SMI InstantView technology, so it will not work with their respective softwares.

This device is not a full VGA cable. A VGA to VGA cable is still required to connect this adapter to a display.



In the Bag

Plugable USB-C to VGA Adapter (5.5in/14cm)