Share Your Device(s) With Simplicity

The Plugable USB 2.0 Sharing Switch (USB2-SWITCH2) is the ideal solution for one-touch switching of access between two computers to a:

  • Powered USB 2.0 hub
  • USB 2.0 graphics adapter(s)
  • Wired USB keyboard/mouse
  • One wireless keyboard and mouse two computers
  • USB printer or scanner
  • Most other USB 2.0/1.1 devices

2x USB-A to USB-B Cables (1.5m/5ft)

One-Touch Switching

A single button press is all that's required to toggle between connected computers. Blue LED indicator lights show which connected computer has control.

Potential To Do More

Looking to provide two-computer access to a single keyboard and mouse, or other peripherals? Just attach the switch to a powered USB hub, then connect all your desired peripherals for an all-USB solution. Ideal for a variety of USB applications including as a scanner or printer AB switch.

Just Plug In And Switch Away

Switch works with any USB-enabled computer without drivers. Attached external devices will still require drivers as usual.

Important Notes

  • Not recommended for switching mass storage devices such as hard drives, flash drives, card readers, etc, as these devices should be unmounted or safely ejected via the host operating system prior to switching.
  • Not recommended for USB 3 or USB-C display adapters or docking stations
  • Drivers may be required for the connected USB device

System Compatibility

  • Windows 11, 10, 8.x, 7, Vista, XP
  • macOS
  • ChromeOS
  • Linux


Incompatible Setups and Features

  • Autosensing of hosts is not supported; manual press of the button is required
  • USB-C devices with video output are not supported
  • The use of USB-A to USB-B cables greater than 6ft/1.8m is not supported

In The Box

  • 1x Plugable USB 2.0 Sharing Switch
  • 2x USB-A to USB-B Cables (1.5m/5ft)