TRENDnet’s TEG-MGBS20D3 when paired with the TEG-MGBS20D5 creates a long distance, single strand fiber solution with a range of up to 20 KM (12.4 miles). Alternatively grow your pre-existing two-strand fiber connection, and turn it into two separate single-strand fiber connections. The SFP interface is compatible with standard SFP slots and offers a 1000BASE-LX SFP interface.
Ideal for long-range networking distances up to 20km (12.42 mi.)
This single mode fiber BiDi SFP transceiver supports LC-type simplex connector
Transmit: 1310nm / Receive: 1550nm, pair with TEG-MGBS20D5 or compatible SFP module
Hot-pluggable WDM SFP module compatible with an MSA compliant SFP slot
This BiDi SFP module is rated for an operating temperature range of 0° - 70° C (-32° - 158° F)
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Wavelength |
|
| Optical Output Power |
|
| Distance |
|
| Special Features |
|
| Sensitivity |
|
| Power |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|