TRENDnet’s TEG-MGBS20D5 when paired with the TEG-MGBS20D3 creates a long distance, single strand fiber solution with a range of up to 20 KM (12.4 miles). Alternatively grow your pre-existing two-strand fiber connection, and turn it into two separate single-strand fiber connections. The SFP interface is compatible with standard SFP slots and offers a 1000BASE-LX SFP interface.
Single mode SFP transceiver spans distances up to 20km (12.42 mi.) at gigabit speeds.
Ideal for long-range networking distances up to 20km (12.42 mi.)
This single mode fiber BiDi SFP transceiver supports LC-type simplex connector
Transmit: 1550nm / Receive: 1310nm, pair with TEG-MGBS20D3 or compatible SFP module
Hot-pluggable SFP transceiver compatible with an MSA compliant SFP slot
Rated for an operating temperature range of 0° - 70° C (-32° - 158° F)
|
Standards
|
|
|
Device Interface
|
|
|
Data Transfer Rate
|
|
|
Wavelength
|
|
|
Optical Output Power
|
|
|
Distance
|
|
|
Special Features
|
|
|
Sensitivity
|
|
|
Power
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
|
|
PACKAGE CONTENTS
|
|
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.