By adding a powered USB 2.0 hub (sold separately) to the B004-DP2UA2-K, you increase functionality by allowing USB peripherals—such as printers, hard drives, scanners, webcams and thumb drives—to be shared between computers.
You can also plug microphones and speakers into the 3.5 mm mini-stereo jacks. Because audio and the B004-DP2UA2-K can be switched independently of each other, you can access one computer while listening to audio on the other.
The B004-DP2UA2-K supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K), 2.1-channel surround sound, HD Audio and HDCP. All connected computers receive the console monitor’s EDID information to ensure top video quality and prevent any delay or change in video resolution when switching computers. An Auto Scan feature cycles between computers at regular intervals, so you can monitor activity at a glance.
The B004-DP2UA2-K supports Windows, Mac, Linux and Sun. It’s easy to set up with no software or drivers to install, and all necessary cables are included. It also supports DisplayPort Dual Mode (DP++) for directly outputting single-link DVI or HDMI signals via adapter. It works with multimedia keyboards, multi-function mice, and wireless keyboards and mice.
The B004-DP2UA2-K comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.