This adapter cable supports USB DisplayPort Alternate Mode for transmitting digital audio and ultra high-definition video:
- Video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.
- 36-bit Deep Color (12 bits per channel).
- Per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR).
- USB 3.1 Gen 1 data transfer rates up to 5 Gbps.
Male connectors on both ends of this adapter cable allow a direct connection. You don’t need a separate adapter or display cable.
- Single cable reduces clutter and streamlines installation.
- Plug-and-play operation means you don’t need software or drivers.
Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. This cable’s USB-C connector provides a fast and easy connection to a USB-C port the first time, every time.