With the High Rise™ Height Adjustable Laptop Stand, standing while working on your laptop or tablet becomes a breeze. With its simple design and sturdy wood and steel construction, this ergonomic option allows for maximum workspace with a small footprint.
The scratch resistant PVC coated work surface is 21in. wide by 13in. deep, allowing for the space to work comfortably and accommodate a mouse, a cup of coffee or a 4x6 notepad. With a lever directly under the work surface, adjusting the height of the DC230 is simple and smooth. The heavy-duty steel piston allows for height adjustments from 12” to 15” above the desk or tabletop. Note: Does not lower to a sitting position. Create a standing work station virtually anywhere that meets the demand of your busy day. At 8.75lbs, it’s portable and easy to move.