Freestanding Dual Monitor Desk Stand - 13" to 27"

  • Stable desk stand designed for two monitors from 13" to 27" and up to 22 lbs each (10 kgs)
  • Multiple monitors on single base frees up valuable desk work space
  • Supports tilt angles of +/-15 o (up & down), +/-15 o swivel (left & right) and 360 o rotation (portrait & landscape) for easy adjustment of viewing angle
  • Adjust monitor support arm height from 9" to 18.5" (228mm to 470mm) and fine-tune individual monitor height +/- 0.15” (+/- 4mm) for proper alignment
  • Supports portrait or landscape monitor orientations
  • Installation options:
    • Solid table-top base for use on any solid/flat surface
    • Through-hole/grommet mounting is compatible with surface holes 3/8" to 2 1/2" (10mm to 63mm) wide and up to 2 1/2" (63mm) thick
  • Integrated cable management keeps cables neat, organized and out of the way
  • Compatible with VESA mounting 50x50mm, 75x75mm and 100x100mm patterns
  • Includes installation instructions and mounting hardware kit

Stable desk stand designed for two monitors from 13" to 27" and up to 22 lbs each (10 kgs) - Side-by-side dual monitor stand - Conserves valuable desk space, VESA 75x75mm or 100x100mm, Cable Management, Flexible Adjustment, Comes with both interchangeable free standing and grommet bases

SIIG's  Articulated Freestanding Dual Monitor Desk Stand - 13" to 27" enables you to mount two monitors side-by-side to instantly create an ergonomic working environment. The premium quality aluminum mounting arms are built to last and easily support two monitors from 13" to 27" (measured diagonally) with weights up to 22 lbs each. A unique mounting bracket with detachable VESA plate is smartly designed to simplify the installation procedure and makes mounting the monitors to your desired position quick and manageable. User-friendly adjustment knobs are integrated to allow horizontal and vertical adjustments for maximum viewing comfort. The heavy-duty counter-balanced base ensures stability and allows easy re-positioning around the desktop. Clip-on cable guides keep cables and wires neat and organized. Comes with both interchangeable free standing and grommet bases, This high-quality, easy-to-use dual monitor desk stand is a great workspace organizing tool to provide ergonomic comfort, free up desk space, and increase productivity

Making the Desk Tidy and Neat

 Invest a monitor mount for your monitor can help not only improve the use of desk space but also make your desk tidy. It improves your working/ gaming efficiency in a significant way

Fits 13" To 27" Monitor

Dual monitor desk stand fits 13" to 27" monitors up to 22Ibs in weight with VESA 75x75mm or 100x100mm mounting holes

Rmoveable VESA Plates

The unique mounting bracket features removeable VESA plate for quick installation. Integrated adjustment knobs allow quick and easy horizontal and vertical monitor positioning

Cable Management

Avoid the trouble of too many cables. The cable management design makes your workspace clean so that you can better focus on completing the work

Flexible Adjustment

Supports monitor tilt angle of +/- 15° and 360° rotation for portrait or landscape monitor orientation

Grommet Mounting

Through-hole/grommet mounting is compatible with surface holes 3/8” to 2.5” (10mm to 63mm) wide and up to 2.5” (63mm) thick