Industrial Ethernet 8 Port Switch DIN Rail Mountable

  • 8 Port Ethernet Switch
  • Integrated DIN Rail Mount
  • Redundant dual power inputs: +5V to +30V DC
  • Industrial operating temp range -40°C to +80°C / -40°F to +176°F
  • No software required
  • Lifetime Warranty and Support

Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications.

​

+5 to +30 Volt Power Input
enables the device to be run
from a standard car battery -
ideal for in vehicle applications

Non conducting polyamide
casing with removable
numbered power terminal for
easy wiring

Integral DIN mount and slim
design takes up minimal
cabinet space

Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs.

​

​