DesignerSeries™ Ultra Slim Articulating Wall Mount for 32" to 43" Ultra-thin Displays

One of the thinnest wall arm mounts on the market, the Peerless-AV® DesignerSeries™ Ultra Slim Articulating Wall Mount is designed exclusively for ultra-thin displays. The SUA740P's One-Touch™ tilt mechanism provides effortless movement of the display for the perfect viewing experience, and vertical adjustment allows the display to be raised or lowered by ½" after installation to fine-tune the positioning. With a gloss black finish and internal cable management, the SUA740P provides a clean, professional look that matches any décor.


Features

  • Fits displays with VESA® mounting patterns 200 x 100 and 200 x 200mm
  • Internal cable management provides clean, professional installation finish
  • Up to ±90° of side-to-side swivel
  • Added ±5° of roll for post-installation display leveling without the use of tools
  • Up to ±0.5" (13mm) of vertical adjustment for post-installation leveling and height adjustment fine-tuning
  • Arm retracts to 1.74" (44mm) and extends up to 24.74" (628mm) from wall
  • One-Touch™ tilt mechanism allows adjustment of +15/-5° without the use of tools