Perfect for large-scale deployments or installations on multiple devices, this bulk pack of Gigabit fiber SFPs provides maximum cost savings. Built to exacting specifications and fully tested to ensure optimum performance, these high-quality transceiver modules can be installed into Cisco® switches and routers that support the GLC-LH-SM transceiver module, as well as other major brands of networking equipment.

The SFP transceivers provide a dependable and cost-effective way to add, replace or upgrade the Gigabit fiber ports on your 1000Base-LX/LH networking equipment, and they're backed by a lifetime warranty.

Built for reliable network performance

The single-mode/multimode SFP transceivers included in this 10-pack are manufactured by StarTech.com to meet or exceed OEM specifications and comply with the industry’s MSA (Multi-Source Agreement) standards. Committed to the highest standards of quality, StarTech.com produces an extensive range of networking products including copper and fiber network cards, fiber media converters, Ethernet switches and wireless products.

Fully compatible with Cisco and other major brands

These Gigabit single-mode/multimode SFPs are engineered to the highest quality standards and are 100% Cisco compatible, equivalent to the Cisco GLC-LH-SM SFP transceiver. StarTech.com SFP transceivers are configured and fully tested to ensure they work seamlessly with Cisco or other major brands of networking equipment.

You can be assured that the use of StarTech.com SFP products should not affect the warranty protection of your networking equipment. 

Convenient and scalable

Delivering both convenience and scalability, these fiber transceivers are fully hot-pluggable which enables you to install them without interrupting network traffic or having to reboot your equipment. They provide a versatile and cost-effective solution that’s compatible with a multitude of Gigabit networking devices.

Ideal for use in switches, routers and other networking equipment, the SFPs provide reliable performance, enabling you to expand your network to remote segments cost-effectively. The SFPs support both single-mode (with a maximum distance of 10 km or 6.2 mi.) and multimode (with a maximum distance of 550 m or 1804 ft.) and maximum data rates up to 1.25Gbps.

You can count on GLCLHSM10PST for reliable performance, backed by a lifetime warranty and free lifetime technical support.