High-speed , low-cost printing for workgroups with higher print volumes
The Brother MFC-L6750DW monochrome laser All-in-One offers reliable performance, low-cost printing, productivity-enhancing features, a large 570-sheet paper capacity with flexible add-on options, and advanced security features for workgroups with higher print volumes.
Business-centric features to meet the demand of your busy office
The MFC-L6750DW will help enhance your workflow’s productivity with a print and copy speed up to 48 pages per minute. This high-performance All-in-One produces professional reports, spreadsheets, correspondence, and other important business documents with crisp text and excellent graphics. Plus, it offers simultaneous operation (for example, printing and scanning at the same time) so that multiple workgroup members can use the machine at the same time without experiencing slow-downs.
Low total cost of ownership helps maximize your budget
Print professional business documents and enjoy a low total cost of ownership - with the included super high-yield 12,000-page 1 toner cartridge for built-in value for your business.
Also, two-sided (duplex) printing and copying means less paper use – and helps save paper and money. Environmentally friendly, the MFC-L6750DW is ENERGY STAR® Certified and offers a Deep Sleep Mode that only uses 1.8 watts of power when not in use.
Included super high-yield toner cartridge for built-in value 1
Automatic duplex scanning captures both sides of a page in a single-pass for two-sided scanning up to 56ipm 2
Fast, high-quality scanning of color and black & white documents to a wide variety of destinations.
The MFC-L6750DW features fast monochrome scanning up to 28ipm 2 to help maximize the productivity of your office. Plus, use the 70-page capacity duplex auto document feeder to scan both sides in a single-pass for two-sided monochrome scanning up to 56ipm 2 . If you need to copy or scan bound materials, the MFC-L6750DW also offers a legal-size document glass.
Large paper capacity for demanding office printing
The MFC-L6750DW comes with a 520-sheet capacity paper tray that can hold more than a ream of paper for fewer refills, and is adjustable for letter or legal size paper. A 50-sheet capacity multi-purpose tray is useful for printing envelopes and on alternative media types. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the printer with multiple trays in a way that best meets their application requirements – up to 1,610 sheet total capacity.
Adjustable, 520-sheet capacity paper tray holds more than a ream of paper
4.85” Color Touchscreen display allows for easy menu navigation and creation of up to 48 customized shortcuts
Innovative color Touchscreen display to customize your workflow
With easy menu navigation and the option of creating up to 48 customized shortcuts for frequently used functions, the large 4.85” color Touchscreen display simplifies even the most complicated tasks.
Scan to or print from popular business cloud services directly from the Touchscreen display without using a computer. Supported services include EVERNOTE®, DROPBOX, GOOGLE DRIVE™, ONENOTE®, and more (print and scan functionality varies by service) 4
Flexible connectivity options make the MFC-L6750DW ideal for your busy workgroup
Your entire workgroup can share the MFC-L6750DW on a wireless 802.11b/g/n network or connect through Gigabit Ethernet.
Workgroup members and office visitors will appreciate the convenience of printing wirelessly from a compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device. Print via 5 : AirPrint®, Google Cloud Print™ 2.0, Brother iPrint&Scan (free downloadable app), Cortado Workplace, Mopria®, or Wi-Fi Direct®.
Plus, a USB Host on the front of the unit provides convenient walk-up printing from or scanning to your USB flash memory drive 3 .
USB Host provides convenient walk-up printing and scanning 6
Advanced security features provide network user authentication and help protect sensitive documents
Advanced security features provide network user authentication, help restrict unauthorized printing and help protect sensitive documents
The MFC-L6750DW features a number of critical business-focused security features, including:
At Your Side with consistent award-winning performance and FREE technical support for the life of the product
At Brother, we provide dependable, business-class solutions to help enhance productivity, increase efficiency and reduce costs. In 2016, Brother Printers and All-in-Ones were recognized as #1 for Reliability and #1 for Overall Satisfaction for the fourth year in a row in the PCMag.com Business Choice Awards, an annual reader-driven survey on hardware, software, and services used in business environments.
At your side support. Online, call or live chat – Brother provides a 1-year limited warranty and FREE technical support for the life of your product. At Brother, we want to ensure that your experience with us is exceptional. Visit us at brother-usa.com where you can download the latest product drivers and software, view product manuals, learn how to get the most out of your product with how-to videos and find answers to frequently asked questions.
All referenced trademarks and registered trademarks are the property of their respective companies
Apple and AirPrint are registered trademarks of Apple Inc. in the U.S. and other countries. ©2015 Google Inc. All rights reserved. Android, Google Drive, and Google Cloud Print are trademarks of Google Inc. Mopria is a trademark of Mopria Alliance, Inc. Cortado is a trademark of Cortado AG. Kindle Fire is a trademark of Amazon.com, Inc. or its affiliates. SharePoint, Windows Phone, OneNote, and OneDrive are trademarks of Microsoft Corporation in the United States and other countries. DROPBOX is a trademark of DROPBOX, Inc. EVERNOTE is a trademark of Evernote Corporation and used under a license. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®. PCMag Readers' Choice and Business Choice logos are trademarks of Ziff Davis Inc. Used under license.
1 Approximate toner cartridge yield in accordance with ISO/IEC 19752 (letter/A4)
2 Scan speed measured with all advanced features turned off using LTR size test documents at 200dpi
3 PDF, JPEG and XPS files
4 Requires an Internet connection and an account with desired service
5 Requires connection to a wireless network
6 USB flash drive not included. Requires additional purchase