Fastest shooting EOS-1D

Delivering outstanding performance at speeds of up to 14 fps*, and up to 16 fps* in Live View, the EOS-1D X Mark II camera is loaded with technologies that help facilitate speedy operation at every step of image capture. The EOS-1D X Mark II features a new mirror mechanism designed for highly precise operation with reduced vibration even at incredibly fast speeds.
Fastest shooting EOS-1D


Maximum burst rate of up to 170 RAWs

When recording to CFast 2.0™ cards through its new CFast™ card slot, the EOS-1D X Mark II can record up to 170 full-size RAW files, and JPEGs up to full card capacity at 16 fps. 4K/60p and Full HD/120p video can also be recorded with virtually no restriction, and with exFAT format support, movie files of larger than 4GB can be recorded without the need to merge files.
</br>Maximum burst rate of up to 170 RAWs

Experience less noise in higher

The EOS-1D X Mark II camera features a Canon-developed 20.2 Megapixel full-frame CMOS sensor that uses gapless micro lenses for enhanced low-light performance. This results in noise reduction in dark portions of the image even at high ISO speeds, and increased sensitivity that contributes to the EOS-1D X Mark II's high-speed image capture rate, accelerating frame-to-frame performance as well as enabling 4K movies (60p/30p) and improved playback.
Experience less noise in higher


Improved AF performance

he EOS-1D X Mark II camera features a new 61-point High Density Reticular AF II system with 41 cross-type points that expands the AF area approximately 8.6% in the top and bottom of the central AF area, and approximately 24% at the top and bottom of the peripheral frame. A wider subject tracking area improves the AF system so that challenging focus tracking in scenes with sudden changes of speed and subject position is easier than ever
</br>Improved AF performance