Linksys RE7000 Max-Streamâ„¢ AC1900+ Wi-Fi Range Extender

  • AC1900+ Wi-Fi speeds
  • Next-Gen AC Wi-Fi, MU-MIMO technology
  • Works with all Wi-Fi routers
  • Easy setup with Spot Finder and Push Button Connect
Linksys RE7000 Max-Streamâ„¢ AC1900+ Wi-Fi Range Extender

ELIMINATE DEAD ZONES AND BOOST AC1900+ WI-FI RANGE

Extend your home Wi-Fi to hard-to-reach locations in your home such as your backyard, garage, or bedroom so you get AC1900+ Wi-Fi speeds to Smart TVs, Blu-ray Disc players, iPads, tablets, laptops and smartphones to enjoy streaming 4K / HD movies, simultaneous online gaming, social media, and more. The RE7000 has a slim, compact design: plug it into the bottom A/C outlet and you'll still have access to the outlet just above it.
ELIMINATE DEAD ZONES AND BOOST AC1900+ WI-FI RANGE

EXTEND NEXT-GEN AC Wi-Fi TO MULTIPLE USERS WITH MULTI USER-MIMO

Next-Gen AC with MU-MIMO (Multi-User, Multiple-Input, Multiple-Output) technology ensures your Wi-Fi is delivered faster and with more efficient throughput to every MU-MIMO connected device. This means your whole household can surf the Internet, stream 4K and HD movies, play online games, and more simultaneously--without annoying buffering or lag.
EXTEND NEXT-GEN AC Wi-Fi TO MULTIPLE USERS WITH MULTI USER-MIMO

ROOM-TO-ROOM WI-FI WITH SEAMLESS ROAMING

The AC1900+ Range Extender offers Seamless Roaming as you move around your home when linked with a Max-Stream Wi-Fi router. With Seamless Roaming, your enabled wireless devices will automatically switch to the strongest Wi-Fi signal, so you won't have to manually connect to the router or range extender when you move from one room to another--or even to your backyard.** This means that you can move freely throughout your home while video chatting or streaming videos without experiencing dropped calls or buffering. Pair a Max-Stream router such as the EA9500 with the Max-Stream range extender for more efficient home Wi-Fi that delivers stronger, more powerful Wi-Fi signal to all your devices.
ROOM-TO-ROOM WI-FI WITH SEAMLESS ROAMING

EASY SETUP OPTIONS FOR OPTIMAL PLACEMENT

  • Simply press the Push Button Connect feature on the MAX-STREAM AC1900+ to automatically sync it to your router.
  • Simple setup from a smartphone, tablet, or laptop.

Find the optimal location for the range extender using Spot Finder Technology.
  • If placed too far from an existing router, a range extender may not expand Wi-Fi or Wi-Fi may be spotty. Spot Finder helps ensure your Linksys range extender is in the right spot.

EXPAND YOUR WI-FI NETWORK WITH ACCESS POINT MODE

You can configure the RE7000 range extender to act as an AC access point to extend your home Wi-Fi and reduce dead zones. Access Point Mode allows you to add Wi-Fi capabilities to your existing home wired network. Simply connect the AC1900+ range extender using a Gigabit Ethernet cable to your router or other wired Internet adapter, and place the RE7000 where you need a Wi-Fi boost.
EXPAND YOUR WI-FI NETWORK WITH ACCESS POINT MODE