The Tripp Lite SRWF6U SmartRack® 6U Low-Profile Vertical-Mount Switch-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 150 pounds.
Houses Equipment Up to 20 in. Deep
Because the SRWF6U mounts vertically, it extends less than 12 inches from the wall while housing equipment up to 20 inches deep, including network switches and patch panels. In addition to 6U of rack space in the primary mounting area, it also includes a slide-out 2U mounting bracket at the top of the enclosure for patch panels up to 2.5 inches deep.
Keeps Important Equipment SecureThe SRWF6U comes fully assembled and ready to mount to the wall. Rear mounting holes are spaced 16 inches apart for standard wall stud placement. Equipment installation is easy with threaded mounting holes and hardware that supports M6 or 12-24 mounting. Rack spaces are marked for easy reference. The locking top panel flips open to allow quick access to connected equipment.
Meets Payment Card Industry Standards
The SRWF6U provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.