Houses Equipment Up to 20 in. Deep and Keeps Equipment Secure

Because the SRWF4U mounts vertically, it extends only eight inches from the wall, while housing equipment up to 20 inches deep, including network switches and patch panels. In addition to 4U of rack space in the primary mounting area, it also includes a slide-out 2U mounting bracket at the top of the enclosure for patch panels up to 2.5 inches deep.

The front door and top panel lock securely to help prevent damage, tampering and theft. The SRWF4U is vented, which allows air to flow freely and keep equipment cool. The reversible front door can open left or right. Convenient top and bottom ports allow easy cable routing.

Easy Installation and Meets PCI Standards

The SRWF4U comes fully assembled and ready to mount to the wall. Rear mounting holes are spaced 16 inches apart for standard wall stud placement. Equipment installation is easy with threaded mounting holes and hardware for M6 or 12-24 mounting. The locking top panel flips open to allow quick access to connected equipment.

The SRWF4U provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.

5-Year Warranty and Why Choose Tripp Lite?

The SRWF4U comes with a 5-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.