LINKSYS EA9500 MAX-STREAM™ AC5400 MU-MIMO GIGABIT WI-FI ROUTER
Next-Gen AC Wi-Fi for supercharged work & play.
- Wi-Fi speeds up to 5.3 Gbps*
- Next-Gen AC Wi-Fi, MU-MIMO technology
- 8 Gigabit ports
- 8 external antennas for expanded range
SUPERCHARGED WORK AND PLAY WITH NEXT-GEN AC WI-FI ROUTER
Designed as a dual-purpose home office and entertainment Wi-Fi router, the MAX-STREAM AC5400 MU-MIMO Gigabit Wi-Fi Router (EA9500) delivers Wi-Fi to multiple users on multiple devices at the same time and same speed.
Featuring MU-MIMO (Multi-User, Multiple-Input, Multiple-Output) technology, this Next-Gen AC Router treats your devices--PCs, Smart TVs, streaming devices, smartphones--as if each has its own dedicated router. Working in your home office, you'll enjoy lag-free videoconferencing and fast file transfer, even while the rest of the family is streaming 4K or HD media in the living room.
ROOM-TO-ROOM WI-FI WITH SEAMLESS ROAMING
The MAX-STREAM AC5400 MU-MIMO Gigabit Wi-Fi Router (EA9500) offers Seamless Roaming as you move around your home when linked with a MAX-STREAM Range Extender. With Seamless Roaming, your enabled wireless devices will automatically switch to the strongest Wi-Fi signal, so you won't have to manually connect to the router or range extender when you move from one room to another--or even to your garden.** This means that you can move freely throughout your home while video chatting or streaming videos without experiencing dropped calls or buffering.
Pair a MAX-STREAM range extender such as the RE7000 with the AC5400 for more efficient home Wi-Fi that delivers stronger, more powerful Wi-Fi signal to all your devices.
BACKED BY 3-YEAR WARRANTY AND TECH SUPPORT
With its ability to perform double duty as a home office and entertainment router, the AC5400 merits a premium level of support. For this reason, it's backed not only by a three-year warranty, but also by a three-year tech support guarantee.
POWERFUL PROCESSOR FOR SUPERCHARGED WI-FI
If you're working in your home office, you can quickly download large files thanks to the MAX-STREAM's 1.4 GHz dual-core processor, which delivers the performance necessary for seamless videoconferencing and fast file transfer. The AC5400 is capable of handling multiple high-speed data streams at once--delivering faster Wi-Fi speeds to more devices.
CUSTOMIZE AND MANAGE YOUR HOME WI-FI ANYTIME, ANYWHERE
With the Linksys Smart Wi-Fi App, you can closely monitor and manage your home Wi-Fi remotely using a smartphone or tablet.
- Guest Access: Create a separate, password-protected Wi-Fi network for up to 50 guests and easily share the password.
-
Parental Controls: Ensure a safe Internet experience for your kids -- even when you're away from home. Restrict access to inappropriate or distracting content, control usage, and block specific devices from accessing the Internet.
-
Device Prioritization: You can prioritize devices that need the most speed.
QUICK AND EASY SETUP
Managing your home Wi-Fi with Linksys Smart Wi-Fi is fast and easy: