SmartMount ® Portable Video Wall Cart 4x3 Configuration for 46" to 55" Displays

Peerless-AV® takes video wall carts to a whole new level of innovation. Designed for modularity, this 4x3 video wall cart configuration allows the user to create a flawless video wall with displays ranging from 46" to 55". This Modular Video Wall Cart offers an 8-point micro-adjustment to create a seamless alignment without the need of tools. With a five-inch lockable caster, the cart becomes secure for safe and easy movement over various flooring surfaces. Designed for a quick set-up and tear down, the cart features a quick-connect latch for adaptors, allowing automatic engagement with mounting rails. Media storage and cable management create a sleek appearance for any application setting. With an overall weight and shipping cost reduction, this SmartMount® Portable Video Wall Cart is the ultimate video wall cart solution.

Features

  • Lockable 5" casters enable safe and easy maneuverability over various flooring surfaces
  • Rear adjustable cable centralizing brackets keep cables clean and organized for enhanced aesthetics
  • Designed for quick set-up and tear down
  • Adaptors feature a quick connect latch for automatic engagement with the mounting rails and ease of set-up
  • Aluminum frame reduces the overall weight and shipping costs
  • VESA® 200 x 200 up to 600 x 400mm compatible
  • Designed for displays that are up to 5" deep (127mm)