SmartMount ® Portable Video Wall Cart 4x2 Configuration for 46" to 55" Displays

Peerless-AV's Modular Video Wall Pedestal Mount encompasses an assortment of useful features that eliminate the need for extra tools and hardware, all while ensuring your application is secure and looks professional. The DS-S555-4X3’s tool-less microadjustment provides the time saving feature you need for perfect display alignment. The built-in cable management and media storage features provide a safe, central location to house your components, and help create a clean and clutter-free appearance. If you’re looking for added stability, this mount will be mounted to concrete structures without additional wall or ceiling supports in any retail, public transportation or any other high traffic location.


Features

  • VESA® 200 x 200 up to 600 x 400mm compatible
  • Aluminum frame reduces the overall weight and shipping costs
  • Bolts directly to concrete without requiring additional connections to the wall or ceiling
  • Rear adjustable cable centralizing brackets keep cables clean and organized for enhanced aesthetics
  • Adaptors feature a quick connect latch for automatic engagement with the mounting rails and ease of set-up