Overview

TRENDnet's metal housing 4-Port Gigabit Switch with SFP Slot, model TEG-S51SFP, provides performance, proven reliability, and flexible extension of your Gigabit network. This fanless unmanaged desktop switch offers a total switching capacity of 10 Gbps combined with the flexibility of fiber networking. 802.1p QoS maintains your voice and video priority throughout the network. Magnetic mounting kit for easy and flexible setups.

Plug and Play

Simply power up the switch and plug in connected devices

Rear Facing Ports

4 x Gigabit Ethernet ports and 1 x SFP slot

Switching Capacity

10 Gbps switching capacity

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 9 KB), for increased performance

SPECIFICATIONS

Standards
  • IEEE 802.1p
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3z
Device Interfaces
  • 4 x Gigabit Ethernet ports
  • 1 x SFP slot
  • LED indicators
  • Wall Mount
Data Transfer Rate
  • Ethernet: 10 Mbps (half duplex), 20 Mbps (full duplex)
  • Fast Ethernet: 100 Mbps (half duplex), 200 Mbps (full duplex)
  • Gigabit: 2000 Mbps (full duplex)
Performance
  • Data RAM Buffer: 128 KB
  • Switch Fabric: 10 Gbps
  • MAC Address Table: 2K entries
  • Jumbo Frame: 9 KB
  • Forwarding rate: 7.44 Mpps (64-byte packet size)
Special Feature
  • Rugged metal enclosure with magnet mount
  • Gigabit SFP slot
Power
  • Input: 100 – 240 V AC, 50 / 60 Hz
  • Output: 5 V DC, 1 A
  • Max. consumption: 0.8 Watts
MTBF
  • 1,033,343 hours
Operating Temperature
  • 0 – 40 °C (32 – 104 °F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 147 x 105 x 28 mm (5.8 x 4.1 x 1.1 in.)
Weight
  • 434 g (15.3 oz)
Certifications
  • CE
  • FCC
Warranty
  • Lifetime Warranty

PACKAGE CONTENTS
  • TEG-S51SFP
  • Quick Installation Guide
  • Power adapter (5 V DC, 1 A)
  • Magnet mounting kit