Concurrent quad-stream WiFi networks and gigabit ports seamlessly network connected devices and high bandwidth streams such as 4K video.
MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network.
Create an isolated network for guest internet access only.
Get up and running in minutes with the intuitive guided setup.
Concurrent dual band, quad-stream 1,733Mbps WiFi AC + 800Mbps WiFi N bands.
MU-MIMO technology enables the router to processes multiple data streams simultaneously—with so many connected devices in today’s home, MU-MIMO increases real-time WiFi performance.
For added convenience the WiFi is pre-encrypted with its own unique password.
TRENDnet’s AC2600 StreamBoost™ MU-MIMO WiFi Router, model TEW-827DRU, is built to perform in a busy connected home. It generates two extreme quad-stream WiFi networks—a 1,733 Mbps WiFi AC and a concurrent 800 Mbps WiFi N network. MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network. Qualcomm® StreamBoost™ technology prioritizes low latency gaming and voice streams, shapes network traffic to optimize each connected experience, and graphically displays all connected device/app traffic. Use the Gigabit Ethernet ports and USB 3.0 share ports to further extend an extreme performance home network.