This USB charging station offers a high-powered solution for keeping your mobile devices powered and ready for use. It's compatible with a wide range of tablets and smartphones, and features built-in safety measures to help protect against damage to your mobile devices.
The charging station can deliver 96 watts of power in total, providing 2.4 amps of power per port. That means you can charge eight tablets at once, and every port can provide the power each device needs.
The charger supports USB Battery Charging Specification 1.2, which ensures compatibility with a broad range of mobile devices, including the Apple iPhone and iPad, the Microsoft® Surface tablet, the Samsung Galaxy Tab, Android devices and more.
This all-in-one charger is perfect for charging multiple devices during meetings in a boardroom or conference room. It gives you and your co-workers access to charging when its needed. Plus, consolidating your USB devices onto a single multi-port USB charger offers a more efficient solution and saves space because you dont need to use multiple wall outlets or power bars.
The compact, metal enclosure is extremely durable and offers simple operation using an integrated on/off power button that turns all ports on and off. For further flexibility, the charge station includes a bracket for wall-mounted installations.
The USB charging station features built-in safety measures to ensure that all of your devices are protected against damage from overheating, overvoltage, overcurrent or short circuiting. If the 96-watt limit is exceeded, the power being sent to the connected devices will turn off and the charger will reset itself until the load is reduced to safe levels. Plus, the charging station includes an internal fan which controls the temperature of the device in order to prevent overheating. The fan is automatically controlled to reduce noise levels.
The charger also includes an LED indicator beside each port to notify you of a short circuit, while the affected port will shut down until you power-cycle the charger.
The ST8CU824 is backed by StarTech.coms 2-year warranty and free lifetime technical support.