OVERVIEW

TRENDnet’s hot-pluggable 10GBASE-SR SFP+ Multi Mode LC Module, model TEG-10GBSR, works with an MSA compliant SFP+ slot. This Multi Mode transceiver spans distances up to 300m (984 ft.), comes with a LC duplex connector, and supports up to 10.5 Gbps networking throughput speeds. Digital Diagnostics Monitoring (DDM) captures critical device parameters, such as transmit/receive power, temperature, and voltage.

TEG-10GBSR

Short distance fiber networking for industrial, manufacturing, corporate, and government applications.

Fiber Mode/Distance

Multi Mode transceiver spans distances up to 300m (984 ft.) and supports up to 10.5 Gbps throughput speeds.

Compatibility


Hot-pluggable with an MSA compliant SFP+ slot and works with fiber cables with LC-type duplex connectors.

Fiber Wavelength

Compatible with Multi Mode 850 nm transmissions

Fiber Distance

Supports networking for distances
up to 300 meters (984 feet)

Fiber Port

LC-type duplex connector

Hot-Pluggable SFP+

Hot-pluggable SFP+ transceiver works with a MSA compliant SFP+ slot

DDM Support

Digital Diagnostics Monitoring (DDM) captures critical device parameters such as transmit/receive power, temperature, and voltage

Power Supply

Single 3.3 volt power supply

Operating Temperature

Rated for an operating temperature range of 0 to 70 °C (32 to 158 °F)o.

Standards

Compliant with SFF-8431, SFF-8432, SFF-8472, FC-PI-4,10G FC, and IEEE802.3ae 10GBASE-SR

TRENDnet 10G Networking Ecosystem

TRENDnet's 10G Switches are cost-effective solutions to upgrade your network's bandwidth and performance using your existing Cat5e or Cat6 cabling. Deliver the highest possible speeds over your existing cables, and save cost and time on wiring and cabling infrastructure.

Meet the growing demands for higher bandwidth, reduce bottlenecks, and futureproof your network infrastructure. These 10G Switches (or 10GbE switches) allow users to improve data rates and manage high density network environments with video feeds, access controls, advanced surveillance, and other bandwidth-heavy network setups.

SPECIFICATIONS

Standards
  • IEEE 802.3ae
  • 10GBASE-SR
Device Interface
  • 10Gbps SFP+ MSA Compliant
  • LC duplex connector
Data Transfer Rate
  • 8.5-10.5Gbps
Wavelength
  • 850nm
Optical Output Power
  • -1 ~ -7.5dBm
Distance
  • 300m (OM3)
  • 82m (OM2)
  • 33m (OM1)
Special Features
  • Hot pluggable
  • Metal enclosure
  • DDM support
Sensitivity
  • -14 dBm
Power
  • Max. consumption: 439mW
Operating Temperature
  • 0 – 70 °C (32 - 158 °F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 14.8 x 56.5 x 11.85mm (0.6 x 2.2 x 0.5 in)
Weight
  • 22g (0.7 oz.)
Certifications
  • CE
  • FCC
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TEG-10GBSR

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.