TRENDnet’s TI-F10S30 is a compact IP40 rated 100Base-FX fiber converter with hardened components rated for extreme industrial environments. It accommodates long distance networking with 100Base-FX Single-Mode fiber over distances of up to 30 km (18.6 miles). Both DIN-rail and wall mount hardware is included. Power supply sold separately: model TI-M6024.

Network Ports

1 x 10/100 Mbps Ethernet port and 1 x 100Base-FX SC-type fiber port

Fiber

100Base-FX Single-Mode fiber over distances of up to 30 km (18.6 miles)

Dip Switches

  • Dip Switch 1: Enable/disable Link Fault Pass Through (LFP) support
  • Dip Switch 2: Converter mode or switch mode

DIN-Rail/Wall Mounts

IP40 rated metal enclosure with included DIN-rail and wall mount hardware

Extreme Temperatures

Hardened converter is rated for an operating temperature range of -40 to 75 ºC (-40 to 167 ºF)

LED indicators

LED indicators confirm network connectivity

Grounding

Grounding point protects equipment from external electrical surges

Shock and Vibration Resistant

Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6)

TRENDnet hardened industrial switches

Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.

TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
Device Interface
  • 1 x 10/100 Mbps port
  • 1 x 100Base-FX port (SC-type)
  • 3-pin terminal block
  • LED indicators
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Ethernet: 10 Mbps (half duplex), 20 Mbps (full duplex)
  • Fast Ethernet: 100 Mbps (half duplex), 200 Mbps (full duplex)
Special Features
  • Hardened components rated for extreme temperatures
  • Auto-Negotiation
  • Link Fault Pass Through (LFP)
  • Converter mode, switch mode
  • ESD 8 KV and Surge 6 KV protection
Fiber
  • Media: Single-mode SC connector
  • Cable: 9 / 125 µm
  • Wavelength: 1310 nm
  • Optical Output Power (dBm): -15 ~ -8
  • Optical Input Power (dBm): -34 ~ 0
  • Power Budget: 7
  • Distance: 30 km
Power
  • Input: 12 – 60 V DC or 18 – 36 V AC
  • Compatible power supply: TI-M6024 (sold separately)
  • Consumption: Max. 1.92 Watts
Terminal Block
  • Redundant power inputs, 3 pin
  • Wire range: 0.34 mm^2 to 2.5 mm^2
  • Solid wire (AWG): 12-24/14-22
  • Stranded wire (AWG): 12-24/14-22
  • Torque: 5 lb. – In / 0.5 Nm / 0.56 Nm
  • Wire strip length: 7 – 8 mm
MTBF
  • 510,304 hours
Housing
  • IP40 metal case
  • DIN-rail mount
  • Wall mount
  • Grounding point
  • 8 KV ESD protection
  • 6 KV surge protection
Operating Temperature
  • - 40 to 75 °C (-40 to 167 °F)
Operating Humidity
  • Max. 95 % non-condensing
Dimensions
  • 60 x 50 x 35 mm. (2.4 x 2 x 1.4 in.)
Weight
  • 90 g (3.2 oz.)
Certifications
  • CE
  • FCC
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TI-F10SC30
  • Quick Installation Guide
  • Removable terminal block
  • DIN-rail / wall mount kit

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.

Aenean sit amet pellentesque odio. Maecenas quis tellus non odio pellentesque lobortis. Phasellus eleifend ante a turpis laoreet, quis facilisis risus cursus. Suspendisse convallis convallis turpis, non ornare ipsum ultricies et. In elementum rutrum dui eget dictum. Sed non luctus lacus. Praesent sed turpis viverra, cursus sapien ut, convallis nisi. Mauris sed placerat nibh. Sed mollis vulputate.