PoE Plug and Play Network Devices
Supplies power to a PoE device (up to 15 W) and PoE + (up to 30 W)
1 Gigabit Ethernet port and 1 PoE + Gigabit Ethernet port
Extends a PoE network connection up to 328.1 ft (328 ft).
IP30 rated metal enclosure with DIN rail and wall mount accessories included.
The hardened converter is rated for an operating temperature range of -40 to 75ºC (-40 to 167ºF)
Dual redundant power inputs with overload current protection (power supply sold separately: model TI-M6024)
Complies with FCC Part 15 Subpart B Class A and CE EN 55022 Class A regulations
Standards |
|
Device Interface |
|
Data Transfer Rate |
|
Special Features |
|
Power |
|
PoE |
|
DIP Switch |
|
Terminal Block |
|
MTBF |
|
Housing |
|
Operating Temperature |
|
Operating Humidity |
|
Dimensions |
|
Weight |
|
Certifications |
|
Warranty |
|
PACKAGE CONTENTS |
|