TRENDnet's TEG-10GBS10 10GBASE-LR SFP + Hot Plug Single Mode LC Module works with an MSA compliant SFP + slot. This single-mode transceiver covers distances up to 6.2 mi (6.2 miles), comes with a duplex LC connector, and supports network throughput speeds of up to 10.5 Gbps. Digital Diagnostic Monitoring (DDM) captures critical device parameters such as transmit / receive power, temperature, and voltage.
Hot-Pluggable SFP +
Hot-plug SFP + transceiver works with an MSA compliant SFP + slot
Fiber wavelength
Compatible with 1550 nm singlemode transmissions
Fiber distance
Supports networks for distances up to 24.9 mi (24.9 miles)