TEG-10GBS40 hot pluggable, 10GBASE-ER SFP + singlemode LC module works with one MSA compliant SFP + slot. This single-mode transceiver covers distances up to 24.9 mi (24.9 miles), comes with a duplex LC connector, and supports network throughput speeds of up to 10.3 Gbps. Digital Diagnostic Monitoring (DDM) captures critical device parameters such as transmit / receive power, temperature, and voltage.
Hot-Pluggable SFP +
Hot-plug SFP + transceiver works with an MSA compliant SFP + slot
Fiber wavelength
Compatible with 1550 nm singlemode transmissions
Fiber distance
Supports networks for distances up to 24.9 mi (24.9 miles)