This extender kit features three built-in 10/100 Ethernet ports on both the transmitter and receiver units. This allows connected devices, such as a Blu-ray player, cable/satellite box, and HDTV, to communicate with each other and access online content via LAN.
The BHDBT-K-E3SI-ER extends a 1920 x 1080 (1080p) HDMI signal @ 60 Hz up to 500 ft. With the BHDBT-K-E3SI-ER, you have the flexibility to house the source devices in a secure, remote location while still delivering the signals to devices in another area.
Serial signals and IR control signals travel over a single Cat5e/6/6a cable along with HDMI video. This eliminates cable clutter and reduces installation costs. The BHDBT-K-E3SI-ER supports 115 Kbps full-duplex baud rates for scanners and touchscreen monitors. Two-way 39 KHz IR remote control functionality allows use of an HDMI source’s remote control in the same location as a monitor connected to the receiver.
Designed to deliver high-quality results, the BHDBT-K-E3SI-ER supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio. It also supports 36-bit Deep Color (12 bits per channel) and CEC pass-through. This extender kit is compatible with 3D video, EDID and HDCP 2.0.
The BHDBT-K-E3SI-ER does not require software or drivers, making setup simple. It includes mounting hardware for wall, rack and pole installations. Locking HDMI ports on the transmitter and receiver units prevent disconnection when used with HDMI cables with locking connectors, such as Tripp Lite’s P569-006-LOCK HDMI cables.
The BHDBT-K-E3SI-ER comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. The BHDBT-K-E3SI-ER is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.