Graceful transitions, infinitely adaptive

Aspire R 13 boasts masterfully crafted, intelligent construction and smart features that enhance work and play. Thanks to its ingenious Ezel Aero Hinge™, you can effortlessly transition between six user modes more gracefully than convertible laptop with a 360° hinge.

Graceful transitions, infinitely adaptive
IPS (In-plane switching)

Colors stay true no matter what angle you're viewing from. Share what's on your screen with friends and family.

USB 3.0

Easily transfer text and data files, photos and even movies at ten times the speed of USB 2.0.

Full HD

1920x1080 resolution in a 16:9 aspect ratio makes movies more real and dramatic. Small details and text are clear.

SSD

Solid state drives deliver unparalleled performance, paired with amazing data stability and durability.

Take it for a spin

Acer's patented Ezel Aero Hinge™ is an innovative solution that enables graceful and efficient transition between the R13’s six user modes. With the Ezel™ hinge, you can rotate or spin to virtually any angle you desire.

One port to rule them all

Full USB 3.1 Type-C support, including Thunderbolt™ 3, allows ultra-fast transfer of power, data and hi-res display with just one port. Thunderbolt™ 3 provides up to 8X more speed than that of USB 3.0 and 4X than that of USB 3.1.

Maximum MIMO

The R 13 extends 802.11ac to maximum capacity using MU-MIMO (Multi-user MIMO) wireless technology. MU-MIMO 802.11ac has up to 3 times* the performance of single-user MIMO 802.11ac wireless networking.

Visual delight

With the R 13 you get either a WQHD display (2560 x 1440, 220ppi) that delivers super-crisp images, or Full HD with wide viewing angles and optical clarity technology. Both feature direct bond (Zero Air Gap) screens for a bright and clear display.

Tough bodyguards

With a lid encased in slim-but-strong slices of Corning® Gorilla® Glass 3 the R13 is tough yet beautiful. What’s more, Corning’s antireflective and easy-to-clean glass coating reduces screen glare while improving contrast and being very easy to clean.

Thin and light convertible laptop meets avid gamer

With its Thunderbolt™ 3 port (USB 3.1), the R 13 can connect our optional Acer external gaming dock (or a third-party equivalent). The dock delivers a cutting-edge visual experience and boosts gaming performance.