APC Smart-UPS SRT 3000VA 208V

High density, double-conversion on-line power protection with scalable runtimeIncludes : CD with software, Documentation CD , Installation guide , Removable support feet , USB cable , Warranty card

• Battery failure notificationProvides early-warning fault analysis on batteries enabling timely preventive maintenance

• ECO ModeOperating mode that by-passes unused electrical components in good power conditions to achieve high operating efficiency without sacrificing protection

• Green modePatent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.

• LCD graphics displayText and mimic diagrams that display modes of operation, system parameters and alarms.

• Rack/Tower convertibleProtects the initial investment in the UPS when migrating from tower to rack-mount environment.

Smart-UPS On-Line Features & Benefits

Marketing Features

• Peace of mind that comes with full equipment compatibility and reliability of a leaderProvides pure sine wave output which is recommended by server manufacturers using active power factor corrected (PFC) power supplies. Safety agency tested and approved means that you can deploy Smart-UPS with confidence that they meet or exceed the industry’s most rigorous standards.

• Avoids costly power problems by keeping your IT equipment and data protected and available.Network grade power conditioning protects from damaging surges and disruptive noise. The double conversion architecture provides tight voltage regulation, frequency regulation ,and zero transfer time to battery during power events.

• Low operating and maintenance costs with proven reliability and intelligent battery management.Intelligent battery management, pioneered by APC, maximizes battery performance and life through intelligent, precision temperature compensated charging. Automatic self tests insure battery reliability and warn customers in advance of battery replacement. Convenient, easy to connect, hot-swappable battery modules provide battery replacement without powering down.

• Save time with easy and convenient remote accessibility.Network manageable via serial, USB or optional Ethernet. Includes Powerchute® Network Shutdown Software for convenient monitoring and control, safe operating system shutdown, and innovative energy management capabilities.

Protection

• Input power factor correctionMinimizes installation costs by enabling the use of smaller generators and cabling.

• Safety-agency approvedEnsures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

• Power conditioningProtects connected loads from surges, spikes, lightning, and other power disturbances.

• Cold-start capableProvides temporary battery power when the utility power is out.

• Generator compatibleEnsures clean, uninterrupted power to protected equipment when generator power is used.

• Resettable circuit breakerEasy recovery from overloads; no need to replace a fuse.

• Frequency and voltage regulationGives higher application availability by correcting poor frequency and voltage conditions without using the battery.

Availability

• Automatic internal bypassSupplies utility power to the connected loads in the event of a UPS power overload or fault.

• Scalable runtimeAllows additional run time to be quickly added as needed.

• Automatic restart of loads after UPS shutdownAutomatically starts up the connected equipment upon the return of utility power.

• Temperature-compensated battery chargingProlongs battery life by regulating the charge voltage according to battery temperature.

• Intelligent battery managementMaximizes battery performance, life, and reliability through intelligent, precision charging.

• Hot-swappable batteriesEnsures clean, uninterrupted power to protected equipment while batteries are being replaced

Manageability

• LED status indicatorsQuickly understand unit and power status with visual indicators.

• Serial connectivityProvides management of the UPS via a serial port.

• Network manageableProvides remote power management of the UPS over the network.

• SmartSlotCustomize UPS capabilities with management cards.

• InfraStruXure Manager CompatibleEnables centralized management via the APC InfraStruXure Manager.

Adaptability

• Flash upgradeable firmwareInstall maintenance releases of firmware remotely using FTP.

• Plug-and-Play external batteriesEnsures clean, uninterrupted power to the loads when adding extra runtime to the UPS.

• Rack/Tower convertibleProtects the initial investment in the UPS when migrating from tower to rack-mount environment.

Serviceability

• Automatic self-testPeriodic battery self-test ensures early detection of a battery that needs to be replaced.

• Predicitive failure notificationProvides early-warning fault analysis ensuring proactive component replacement.

• User-replaceable batteriesIncreases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)• Disconnected battery notificationWarns when a battery is not available to provide backup power.

• Audible alarmsProvides notification of changing utility power and UPS power conditions

Product Distribution

Anguilla , Netherlands Antilles , Aruba , Barbados , Bermuda , Bahamas , Belize , Canada , Colombia , Costa Rica , Cuba , Dominican Republic , Ecuador , Falkland Islands , Guatemala , Guyana , Honduras , Haiti , Jamaica , Cayman Islands , Mexico , Nicaragua , Panama , Puerto Rico , El Salvador , Trinidad and Tobago , United States , Venezuela , U.S. Virgin Islands

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.