The 6-Port Fast Ethernet PoE+ Switch, model TPE-S50, delivers data and power over existing Ethernet cables to Power over Ethernet (PoE) devices, such as access points, VoIP phones, and IP Cameras. The desktop switch supports both PoE (802.3af) and PoE+ (802.3at) devices with a 60W PoE budget. Plug and play this sturdy metal switch for reliable high speed PoE networking. Its fanless design is ideal for quiet environments that require silent operation.
PoE+ PowerA 60W PoE power budget supplies up to four Power over Ethernet devices. |
|
Fast EthernetSix Fast Ethernet ports provide a 1.2Gbps switching capacity to support edge network installations. |
|
Compact DesignWith a compact and lightweight housing design, this switch is well-suited for desktop installations. Its fanless design is perfect for quiet environments that require silent operation. |
PoE+Supplies up to 30W of PoE+ power per PoE port with a 60W power budget |
|
Four Fast Ethernet PoE+ ports and two Fast Ethernet ports
Switching Capacity1.2Gbps switching capacity |
|
Wall mountable metal housing
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| AC Power |
|
| PoE |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| PACKAGE CONTENTS |
|