Linksys RE6300 AC750 BOOST Wi-Fi Range Extender
- AC750 Wi-Fi Speed
- Quick, easy setup
- Works with all Wi-Fi Routers
ELIMINATE DEAD ZONES AND BOOST WI-FI UP TO 6,500 SQUARE FEET
Easily expand your home Wi-Fi to enjoy uninterrupted streaming, smooth online gaming, and more with the Linksys AC750 BOOST Wi-Fi Range Extender (RE6300). The AC750 BOOST extends your existing Wi-Fi range up to 6,500 square feet so you can enjoy a stronger Wi-Fi signal--even outdoors.
WORKS WITH ALL Wi-Fi ROUTERS
The AC750 BOOST is compatible with all Wi-Fi routers, including your existing unit or those from service providers. Easily expand Wi-Fi without the need to modify any of your router's settings.
EASY SETUP OPTIONS FOR OPTIMAL PLACEMENT
- Simply press the Push Button Connect feature on the AC750 BOOST to automatically sync it to your router.
- Simple setup from a smartphone, tablet, or laptop.
Find the optimal location for the range extender using Spot Finder Technology.
- If placed too far from an existing router, a range extender may not expand Wi-Fi or Wi-Fi may be spotty. Spot Finder helps ensure your Linksys range extender is in the right spot.
STRENGTHENS WI-FI CONNECTION WITH DUAL BANDS
Stream movies, play games online, and browse the Web without interruptions, thanks to the range extender's simultaneous wireless dual bands. The AC750 BOOST features data transfer speeds up to N300 + AC433 Mbps and can also focus the Wi-Fi signal directly to your connected devices for optimal performance, thanks to Beamforming Technology.
ADVANCED CONNECTIVITY WITH GIGABIT ETHERNET PORT
Connect a wired device such as a gaming console, Blu-ray player, Smart TV, or streaming player to your Wi-Fi network. The extender's Gigabit Ethernet port provides data transfer speeds 10x faster than a Fast Ethernet port.