TRENDnet’s high efficiency 240 W Single Output Industrial DIN-Rail Power Supply, model TI-S24048 (Mean Well SDR-240-48), supplies up to 240 Watts (48 V, 5 A) of power to industrial PoE equipment such as switches, network cameras, and WiFi access points. This power supply comes with active PFC, an integrated DIN-rail mount, and overload current protection
Provides up to 240 Watts (48 V, 5 A) of power for PoE devices such as switches, network cameras, and access points
The built-in active Power Factor Controller (PFC, PF>0.93) helps eliminate unusable reactive power
Overload/short circuit/over voltage/over temperature protection
This power supply undergoes a 100 % full load burn-in test
Cooling by free air convection
Metal enclosure with integrated DIN-rail mount
Rated for an operating temperature range of -25 to 70 °C (-13 to 158 °F)
Compliance to EN55011, EN55022 (CISPR22), EN61204-3 Class B, EN61000-3-2/3, EN61000-4-2, 3, 4, 5, 6, 8, 11, EN55024, EN61000-6-2, EN61204-3, heavy industry level, criteria A, SEMI F47, and GL approved
| Interface |
|
| Housing |
|
| Special Features |
|
| Operating Temperature |
|
| MTBF |
|
| Dimensions |
|
| Weight |
|
| Certifications (Mean Well) |
|
| Warranty |
|
| PACKAGE CONTENTS |
|