TRENDnet’s 60 W Single Output Industrial DIN-Rail Power Supply, model TI-M6024 (Mean Well MDR-60-24), supplies up to 60 Watts of power to industrial PoE equipment such as switches, network cameras, and WiFi access points. This power supply comes with an integrated DIN-rail mount and overload current protection
Provides up to 60 Watts (24 V, 2.5 A) of power for PoE devices such as switches, network cameras, and access points
Overload/short circuit/over voltage protection
Cooling by free air convection
This power supply undergoes a 100 % full load burn-in test
Metal enclosure with integrated DIN-rail mount
Rated for an operating temperature range of -20 to 70 °C (-4 to 158 °F)
Compliance to Class B, heavy industry level, and criteria A
LED indicator confirms power to the unit
|
Interface
|
|
|
Housing
|
|
|
Special Features
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
|
|
PACKAGE CONTENTS
|
|