TRENDnet’s high efficiency 120 W Single Output Industrial DIN-Rail Power Supply, model TI-S12048 (Mean Well SDR-120-48), supplies up to 120 Watts (48 V, 2.5 A) of power to industrial PoE equipment such as switches, network cameras, and WiFi access points. This power supply comes with active PFC, an integrated DIN-rail mount, and overload current protection
Provides up to 120 Watts (48 V, 2.5 A) of power for PoE devices such as switches, network cameras, and access points
The built-in active Power Factor Controller (PFC, PF>0.93) helps eliminate unusable reactive power
Overload/short circuit/over voltage/over temperature protection
This power supply undergoes a 100 % full load burn-in test
Rated for an operating temperature range of -25 to 70 °C (-13 to 158 °F)
LED indicator confirms power to the unit
Metal enclosure with integrated DIN-rail mount
Rated for vibration (IEC 60068-2-6)
| Interface |
|
| Housing |
|
| Special Features |
|
| Operating Temperature |
|
| MTBF |
|
| Dimensions |
|
| Weight |
|
| Certifications (Mean Well) |
|
| Warranty |
|
| PACKAGE CONTENTS |
|