Dual Monitor Articulating Desk Mount - 13" to 27"

  • Articulating desk mount holds two flat panel monitors from 13" to 27" with weight capacity up to 17lbs each
  • Both desk clamp and grommet mount base are included, easily and quickly installs onto most desks or tables
  • Supports tilt angles of +/- 45°, pan angles of 180° (left/right), and 180° swivel for the best ergonomic viewing position
  • 360° rotatable VESA plate supports portrait or landscape monitor orientation, foldable arm frees up additional space and extends up to 15", mounting pole allows height adjustment up to 17"
  • Heavy-duty "C"-clamp is compatible with desk surfaces from 0.5" to 3.5" thickness and grommet mount fits through surface hole from 0.4" to 2.25" wide and up to 2.75" thick
  • Included cable management clips keep video and power cords neat and organized
  • Compatible with 75x75mm and 100x100mm VESA mounting patterns

Full-motion Dual monitor desk mount – supports tilt, swivel and rotation for best viewing position