DVI HDBaseT-Lite Extender (1080p@70m) (HDBaseT Class B)

  • HDBaseT Connectivity – extends a DVI connection up to 70 meters via a single Ethernet cable
  • HDBaseT Anti-Jamming – resists signal interference during video transmission using HDBaseT technology
  • Rack-Mountable
</br>DVI HDBaseT-Lite Extender (1080p@70m) (HDBaseT Class B)

The VE601 DVI HDBaseT-Lite Extender is able to extend a DVI 1080p display up to 70 m using an Ethernet cable. This combination of ATEN and HDBaseT technology even supports sharing 1920 x 1200 media up to 40 m away, offering a simple, adaptable, and cost-effective solution for any professional A/V installation.

The VE601 DVI HDBaseT-Lite Extender is the perfect solution for professional A/V installations that require video signal interference protection, such as in medical and military installations. With its lightweight and easy-to-mount design, not to mention slip-resistant DC Jack lock mechanism, the VE601 can be installed nearly anywhere while ensuring peace of mind with its unerring reliability.



Features

  • HDBaseT Connectivity – extends a DVI 1080p connection up to 70 meters via a single Cat 6a/ATEN 2L-2910 Cat 6 cable
  • DVI (3D, Deep color); HDCP 1.4 compliant
  • Superior video quality –1920 x 1200@35m (Cat 5e/6) / 40m (Cat 6a); 1080p@60m(Cat 5e/6) / 70m (Cat 6a)
  • HDBaseT Anti-Jamming – resists signal interference during video transmission using HDBaseT technology
  • Plug-and-play
  • Rack-mountable
</br></br>Features