Compact & Easy to Connect Inkjet All-in-One | Brother™ MFC-J460DW

Easy to connect, compact, economical, and loaded with value. The Brother WorkSmart™ Series MFC-J460DW offers the features and functionality you need for your home, home office, and small business. This wireless color inkjet All-in-One delivers clear, reliable printing, copying, scanning, and faxing. The automatic document feeder, along with 100-sheet capacity, allows for huge output without constant monitoring. Two-sided printing helps save paper, while mobile device printing‡ and cloud connectivity‡ helps enhance your productivity and efficiency. With a one-year limited warranty and free phone support for the life of the product, this All-in-One is the best choice for you.

The MFC-J460DW is a compact and easy to connect color inkjet All-in-One.
Compact and easy to connect. The Brother MFC-J460DW offers easy wireless setup and mobile device printing in an economical color inkjet All-in-One.

The Brother Work Smart MFC-J460DW is exactly what you’re looking for when selecting a compact color inkjet All-in-One that offers easy, intuitive operation, plenty of connectivity options, and the ability to print on various specialty media - all without breaking your budget.

You’ll discover that connecting to a wireless network couldn’t be easier, thanks to the wireless assistant that completely walks you through set up 1 . It’s so simple - you don’t need a USB cable, and you won’t even need to know your wireless network password. Share the machine with others on a wireless network or connect to a single computer using a USB cable (not included).

Enjoy the freedom of printing from almost any mobile device 2 .

The MFC-J460DW gives you a full menu of choices for connecting to Apple®, Android™, Kindle Fire™, Windows® Phone, or Blackberry mobile devices. The MFC-J460DW also supports wireless printing from your mobile device via 2 : AirPrint®, Google Cloud Print™, Mopria and Brother iPrint&Scan, a free downloadable app that offers printing and scanning. Additionally Wi-Fi Direct® allows you to print wirelessly from a PC or mobile devices without the need for a router.

Free Brother Cloud Apps offer document management and sharing.

1.8” color display, Web Connect 4 add a new dimension of functionality to your color inkjet all-in-one.

The MFC-J460DW features a 1.8” color display for easily navigating onscreen menus. You can access popular web services directly from your internet-connected MFC-J460DW from the display using the Web Connect interface 3 . Scan directly to popular cloud services without using a computer, including GOOGLE DRIVE™, DROPBOX, FACEBOOK™, BOX, ONENOTE® and more. It also offers easy access to a suite of Brother Cloud Apps 4 . You’ll be impressed by the functionality of these document management and sharing apps.

The MFC-J460DW features duplex printing and a convenient automatic document feeder.

The MFC-J460DW is compact, so it won’t waste your valuable desk space, and the automatic duplex (2-sided) printing helps save paper. The 100-sheet capacity paper tray holds up to legal (8.5” x 14”) sized paper and a convenient up to 20-sheet Automatic Document Feeder is ideal for unattended scanning, copying and faxing. And you’ll spend less time waiting for your printouts with print speeds of 12ppm black or 6ppm color 5 .

The Automatic Document Feeder offers unattended scanning, copying and faxing.

Brother is committed to quality and is at your side with free phone support for the life of your product.

At Brother, our goal is to provide dependable, business class solutions to help increase productivity and efficiency and reduce costs. Brother Printers and All-in-Ones were recognized as #1 for Reliability and #1 for Overall Satisfaction in the PCMag.com Readers’ Choice and Business Choice Awards.

Brother is At Your Side with a 1-year limited warranty and FREE phone support for the life of the product.

​© Ziff Davis, LLC - Reprinted with permission from www.pcmag.com. All Rights Reserved.   AirPrint is a trademark of Apple, Inc. Kindle Fire is a trademark of Amazon.com, Inc. or its affiliates. Microsoft Office, Word, Excel, PowerPoint, and Windows are either a registered trademark or trademark of Microsoft Corporation in the United States and/or other countries. Mopria is a trademark of the Mopria Alliance. Android is a trademark of Google Inc. Use of this trademark is subject to Google permissions.

1  Requires connection to a wireless network.
2  Requires connection to a wireless network. See www.connectprintshare.com for details, availability, and  mobile device compatibility.
3  Requires internet connection and an account with desired service. See www.connectprintshare.com for  details.
4  Requires internet connection. See www.connectprintshare.com for details.

5  ISO print speed based on ISO/IEC 24734. For more information about print speed methodology, see  www.brother-usa.com/printspeed.