Highest Level of Power Protection with Expandable Battery Backup for Mission-Critical Equipment
Tripp Lite’s SUINT3000LCD2U SmartOnline® Double-Conversion UPS System protects connected equipment against data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. It has a single 2U rack-mount housing. Output capacity is 3000VA/2700W. This UPS features 10 outlets (8 x C13, 2 x C19) and a C20 inlet for connection of the included C19-to-C20 power cord. The SUINT3000LCD2U provides pure sine wave output at all times, even when operating from battery. It’s tested to international and North American CE, UL 1778, CSA, SASO and EAC standards. This UPS also meets IEC 62040-2: 2006; FCC Part 15 standards for EMI noise suppression.
True On-Line, Double-Conversion Operation with Selectable 208/230V Output and Voltage Regulation
The SUINT3000LCD2U actively converts raw incoming AC power to DC and then re-converts it back to regulated, filtered AC output with a pure sine wave, completely isolating connected components from all power problems. Pure sine wave power is required for devices with active PFC power supplies and can prevent poor performance of other types of sensitive equipment. The SUINT3000LCD2U’s selectable output voltage provides 200/208/220/230/240V AC output to connected components and is compatible with both 50 Hz and 60 Hz frequencies. There are two switchable 4-outlet load banks (3 x C13 and 1 x C19 per bank). This UPS corrects undervoltages as low as 100V and overvoltages as high as 288V.
UPS battery backup keeps connected equipment operational through short power failures, and it provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The SUINT3000LCD2U has an internal battery that provides 13.5 min. of battery support for a half load (1350 watts) and 5 min. for a full load (2700 watts). Runtime is expandable with optional external battery packs (Tripp Lite model BP72V15-2U, BP72V28RT-3U or BP72V18-2US), sold separately. The external battery packs are hot-swappable and can be replaced without disruption to connected equipment.
The SUINT3000LCD2U features an optional, highly efficient economy mode setting and 0.9 power factor that can significantly reduce a facility’s energy costs. In economy mode, the UPS operates with greater than 95% efficiency, minimizing BTU heat output, reducing cooling requirements and consuming less electricity.
Front-Panel LCD Screen with AudibleAlarm
The SUINT3000LCD2U’s front-panel LCD screen allows IT personnel to monitor line power, on-line mode, bypass mode, on-battery, overload, battery low, replace battery and fault status information. An audible alarm signals UPS startup, power failure, low battery, overload and UPS fault conditions.
The SUINT3000LCD2U has an HID-enabled USB port and an RS-232 serial (DB9) port (cables included) to provide comprehensive network power monitoring and control when used with Tripp Lite's free PowerAlert software (available as a download from Tripp Lite’s website). Capabilities include UPS and line power status messaging (on battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity), timed inverter shutoff after unattended shutdown, and UPS output power control for reboot of connected devices. Add an optional SNMPWEBCARD accessory to operate the UPS as a managed device on the network.
An Emergency Power-Off (EPO) interface port supports emergency shutoff in large facilities.
Surge Protection and EMI/RFI Line NoiseFiltering
The SUINT3000LCD2U’s network-grade surge protection instantaneously safeguards connected components from the harmful effects of power surges. In addition to protecting the AC outlets, this UPS offers single-line phone/data protection. Various electrical and radio sources can cause disruptive interference on the AC line, which can result in incremental hardware damage, data corruption and performance problems. By providing regulated, filtered, pure sine wave AC output, the SUINT3000LCD2U completely isolates connected equipment from disruptive line noise.
The SUINT3000LCD2U requires 2U of rack space in a standard 4-post rack (mounting accessories included). It can also be installed in a 2-post rack using the optional 2POSTRMKITWM accessory.
Tripp Lite SUINT3000LCD2U Product Summary