OVERVIEW

TRENDnet's TI-G62 is a reliable IP30 unmanaged DIN-rail switch with hardened components rated for extreme industrial environments. It offers 5 Gigabit Ethernet ports, one shared SFP slot, one dedicated SFP slot, and a 12 Gbps switching capacity. DIP switches toggle between the shared Gigabit port and SFP slot and set supported throughput to either 100 Mbps or 1 Gbps. Redundant power inputs (power supply sold separately: TI-M6024) and a power failure alarm output trigger support zero downtime applications.


Network Ports

5 x Gigabit Ethernet ports, 1 x shared SFP slot (shared with Ethernet port 5 and features a supply 100/1000 Mbps DIP switch) and 1 x dedicated SFP slot

Redundant Power

Dual redundant power inputs with overload current protection (power supply sold separately: model TI-M6024)

Switching Capacity

12 Gbps switching capacity

Grounding Point

Grounding point protects equipment from external electrical surges

Shock and Vibration Resistant

Rated for shock, free fall, and vibration

Extreme Temperatures

Hardened switch is rated for an operating temperature range of -40 to 75 ºC (-40 to 167 ºF)

Electro Magnetic Compliance

Complies with FCC and CE standards

Certifications

Rated for information technology equipment, industrial, scientific, and medical equipment

TRENDnet hardened industrial switches

Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.

TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3z
  • IEEE 802.3x
Device Interface
  • 5 x Gigabit ports
  • 1 x Shared SFP slot (port F5)
  • 1 x Gigabit SFP slot (port F6)
  • 6-pin removable terminal block
  • LED indicators
  • DIP switch
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Ethernet: 10 Mbps (half duplex), 20 Mbps (full duplex)
  • Fast Ethernet: 100 Mbps (half duplex), 200 Mbps (full duplex)
  • Gigabit: 2000 Mbps (full duplex)
Performance
  • Data RAM Buffer: 1024 KB
  • Switching Fabric: 12 Gbps
  • MAC Address Table: 2 K entries
  • Jumbo Frame: 9 KB
  • Forwarding rate: 8.9 Mpps (64-byte packet size)
Special Features
  • Hardened components rated for extreme temperatures
  • Redundant power inputs
  • Auto-Negotiation
  • Auto store and forward architecture
  • Automatic address learning and address aging
Power
  • Input: 12 - 56 V DC
  • Compatible power supply: TI-M6024 (sold separately)
  • Consumption: Max. 3.84 Watts
Terminal Block
  • Redundant power inputs, alarm relay contact, 6 pin
  • Wire range: 0.34 mm^2 to 2.5 mm^2
  • Solid wire (AWG): 12-24/14-22
  • Stranded wire (AWG): 12-24/14-22
  • Torque: 5 lb. – In / 0.5 Nm / 0.56 Nm
  • Wire strip length: 7-8 mm
DIP Switch
  • 1: set port 5 to copper port or SFP slot
  • 2: set port 5 to 100 Mbps or 1000 Mbps on SFP slot
Alarm Relay Contact
  • Relay outputs with current carrying capacity of 1 A, 24 V DC
  • Short circuit mode when two power sources are connected
  • Open circuit mode when only one power source is connected
MTBF
  • 510,304 hours
Housing
  • IP30 metal case
  • DIN-rail mount
  • Wall mount
  • Grounding point
  • ESD Protection: Contact: 6kV / Air: 8kV
  • Surge Protection: 2kV
Operating Temperature
  • - 40 to 75 °C (-40 to 167 °F)
Operating Humidity
  • Max. 95 % non-condensing
Dimensions
  • 143 x 104 x 36 mm (5.6 x 4.1 x 1.4 in.)
Weight
  • 514 g (1.1 lb)
Certifications
  • CE
  • FCC
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TI-G62
  • Quick Installation Guide
  • Removable terminal block
  • DIN-rail / wall mount kit

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.