Hit the water and enjoy your music with the Planet Audio PGR35B Gauge Weatherproof Mech-Less (No CD/DVD) Digital Media Player. Listen to the Weather Band/AM/FM radio or hook up your Smartphone or MP3 player through the Auxiliary Input. You can also charge USB devices or play music off a USB drive. Bluetooth technology lets you play and control your favorite music apps. With an IPX6 Rating, state-of-the-art weatherproofing materials and UV coatings, the PGR35B is protected from the elements.
|
|
|
|
|
|---|---|---|---|
IPX RatingIPX is a rating standard indicating a product’s level of protection against water. This unit is rated IPX 6 which means water splashing against the enclosure from any direction shall have no harmful effect. Fully MarinizedHigh-tech, state-of-the-art waterproofing materials plus special UV coatings for plastic surfaces, coated circuit boards and connections ensure these marine and outdoor products are corrosion resistant and protected against harsh elements. |
No CD MechanismOur units without a CD mechanism are ideal for listening to digital media files from SD Cards, USB drives, and external devices such as smartphones through the auxiliary input. Built-in Preset EQThe built-in Preset EQ allows you to choose from preset EQ curves for a variety of music styles such as Rock or Pop. |
Aux InputThe Aux Input allows you to connect to the audio output of an external device such as an MP3 Player or smartphone so you can enjoy your music through your system. Bluetooth Stream and ControlWirelessly stream audio via Bluetooth so you can listen to streaming music services such as Spotify and Pandora and control the track and volume up/down and play/pause through your system. |
USB PortSupports USB flash drive files up to 32 GB for music playback on units without monitors and music, photo and video playback on units with monitors. |
|
|
|
|
|
|---|---|---|---|
USB ChargingCharge USB connected devices through the built-in 1A charger. |
Pre-Amp OutputsThis unit's Pre-Amp outputs let you expand your system by adding up to 2 amps and/or signal processors. |
RDS TunerDisplays up to 64-character messages with station, song, artist, genre, traffic, news and more when an FM station broadcasts using RDS technology. |
Switchable TunerThe selectable tuner function allows you to adjust this receiver's tuner to receive radio broadcasts in either the US or Europe. |